Honeywell Sensing & IoT Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Honeywell’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating... | |
| MICRO SWITCH V5 and V7 Series basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. | |
| MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. | |
| Standard V-Basic Switch Features Degree of protection: IP67 (except terminals parts) to operate under difficult environmental conditions Wide current range: 0.1 A, 5 A, 10 A SPDT, SPNC, SPNO options... |
| << Prev | Next >> |