Honeywell Sensing & IoT Microswitch, Lever, Spdt, 15.1A, 250Vac; Microswitch Type Honeywell V3L3004

Description
MICROSWITCH, LEVER, SPDT, 15.1A, 250VAC; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:V3L Series RoHS Compliant: Yes
Description
MICROSWITCH, LEVER, SPDT, 15.1A, 250VAC; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:V3L Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 15.1A, 250Vac; Microswitch Type Honeywell - 39B2487 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 15.1A, 250Vac; Microswitch Type Honeywell
39B2487
Microswitch, Lever, Spdt, 15.1A, 250Vac; Microswitch Type Honeywell 39B2487
MICROSWITCH, LEVER, SPDT, 15.1A, 250VAC; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:V3L Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 15.1A, 250VAC; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:V3L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 39B2487
Product Name Microswitch, Lever, Spdt, 15.1A, 250Vac; Microswitch Type Honeywell
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435262-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 8046215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details