Honeywell Sensing & IoT Microswitch, Lever, Spdt, 1A, 125Vac; Microswitch Type Honeywell V3L607

Description
MICROSWITCH, LEVER, SPDT, 1A, 125VAC; Microswitch Type:-; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Description
MICROSWITCH, LEVER, SPDT, 1A, 125VAC; Microswitch Type:-; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 1A, 125Vac; Microswitch Type Honeywell - 39B2555 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 1A, 125Vac; Microswitch Type Honeywell
39B2555
Microswitch, Lever, Spdt, 1A, 125Vac; Microswitch Type Honeywell 39B2555
MICROSWITCH, LEVER, SPDT, 1A, 125VAC; Microswitch Type:-; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 1A, 125VAC; Microswitch Type:-; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 39B2555
Product Name Microswitch, Lever, Spdt, 1A, 125Vac; Microswitch Type Honeywell
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details