Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2840
2850
2860
2870
2880
2890
2898
2899
2900
2901
2902
2903
2904
2905
2906
| Product Name | Notes |
|---|---|
| 38999 Series III | |
| JAM NUT RECEPTACLE ASSEMBLY. | |
| PLUG #16 (HDJ) WITH CONTACTS | |
| PLUG #20 (HDJ) | |
| PLUG ASSY 2 X #4. 4 X #20 | |
| PLUG ASSY 4 X #4. 4 X #20 | |
| PLUG ASSY. 2 x #4. 3 x #20. NO CONTACTS | |
| PLUG ASSY. HIGH PWR | |
| PLUG ASSY.DTS HC.Z/N. | |
| PLUG ASSY.HIGH CURRENT. | |
| PLUG ASSY | |
| RECEPT.JAM NUT #14(HDJ) | |
| RECEPT.JAM NUT.#8. | |
| RECEPT.SQ.FLG.#10(HD J) | |
| STRAIGHT PLUG ASSY |
| << Prev | Next >> |