Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2010
2020
2030
2040
2050
2060
2062
2063
2064
2065
2066
2067
2068
2069
2070
2071
2072
2073
2074
2080
2090
2100
2110
2120
2130
2150
2200
2250
2300
2350
2400
2500
2906
| Product Name | Notes |
|---|---|
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 CONNECTOR | |
| Jam Nut Receptacle | |
| SUPER 9 / SERIES III - 38999 CONNECTORS |
| << Prev | Next >> |