Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1420
1430
1440
1450
1460
1470
1473
1474
1475
1476
1477
1478
1479
1480
1481
1482
1483
1484
1485
1490
1500
1510
1520
1530
1540
1550
1600
1650
1700
1750
1800
2000
2500
2906
| Product Name | Notes |
|---|---|
| CONN PLUG | |
| CONN | |
| CONNECTOR | |
| PLUG | |
| Superior Ethernet Contact system for Mil |
| << Prev | Next >> |