Amphenol Industrial Circular Connectors - 91-660694-35P 91-660694-35P

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766509-91-660694-35P Series: * Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766509-91-660694-35P Series: * Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 91-660694-35P - 766509-91-660694-35P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 91-660694-35P
766509-91-660694-35P
Circular Connectors - 91-660694-35P 766509-91-660694-35P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766509-91-660694-35P Series: * Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 766509-91-660694-35P
Series: *
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
 - Amphenol 91-660694-35P - PEI-Genesis
Philadelphia, PA, United States
CTVPS00RF-15-35P W/ PC CON

CTVPS00RF-15-35P W/ PC CON

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
91-660694-35P
MIL Spec Connector - MIL-DTL-38999 III 91-660694-35P
CONNECTOR

CONNECTOR

Buy Now
Ctvps00Rf-15-35P W/ Pc Con Rohs Compliant Amphenol Industrial - 80R2596 - Newark, An Avnet Company
Chicago, IL, United States
Ctvps00Rf-15-35P W/ Pc Con Rohs Compliant Amphenol Industrial
80R2596
Ctvps00Rf-15-35P W/ Pc Con Rohs Compliant Amphenol Industrial 80R2596
CTVPS00RF-15-35P W/ PC CON ROHS COMPLIANT: YES

CTVPS00RF-15-35P W/ PC CON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766509-91-660694-35P Amphenol 91-660694-35P 91-660694-35P 80R2596
Product Name Circular Connectors - 91-660694-35P MIL Spec Connector - MIL-DTL-38999 III Ctvps00Rf-15-35P W/ Pc Con Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Barrier Blocks - 40.205-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2002-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers