Amphenol Aerospace Corporation Circular Connector Assemblies PTIH-12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PTIH-12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PTIH-12-10P-ND
Circular Connector Assemblies 1178-PTIH-12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 10Pos, Rcpt, Solder; Military Specification Amphenol Aerospace - 09J3477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Rcpt, Solder; Military Specification Amphenol Aerospace
09J3477
Circular Connector, 10Pos, Rcpt, Solder; Military Specification Amphenol Aerospace 09J3477
CIRCULAR CONNECTOR, 10POS, RCPT, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, RCPT, SOLDER; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-PTIH-12-10P-ND 09J3477
Product Name Circular Connector Assemblies Circular Connector, 10Pos, Rcpt, Solder; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details