Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 II MS3476W18-32P

Description
MB 32C 32#20 PIN PLUG
Request a Quote Datasheet
Description
MB 32C 32#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3476W18-32P - PEI-Genesis
Philadelphia, PA, United States
MB 32C 32#20 PIN PLUG

MB 32C 32#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476W18-32P
MIL Spec Connector - MIL-DTL-26482 II MS3476W18-32P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 18-32, Cable; Military Specification Amphenol Aerospace - 31K4920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-32, Cable; Military Specification Amphenol Aerospace
31K4920
Circular Connector, Plug, 18-32, Cable; Military Specification Amphenol Aerospace 31K4920
CIRCULAR CONNECTOR, PLUG, 18-32, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-32, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3476W18-32P MS3476W18-32P 31K4920
Product Name MIL Spec Connector - MIL-DTL-26482 II Circular Connector, Plug, 18-32, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details