Amphenol Aerospace Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted PTIH-8-33P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PTIH-8-33P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PTIH-8-33P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PTIH-8-33P
PT HERMETIC

PT HERMETIC

Buy Now
Circular Connector Assemblies - 1178-PTIH-8-33P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PTIH-8-33P-ND
Circular Connector Assemblies 1178-PTIH-8-33P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8-33, Solder Mount; Military Specification Amphenol Aerospace - 08AJ1956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-33, Solder Mount; Military Specification Amphenol Aerospace
08AJ1956
Circular Conn, Rcpt, 8-33, Solder Mount; Military Specification Amphenol Aerospace 08AJ1956
CIRCULAR CONN, RCPT, 8-33, SOLDER MOUNT; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 8-33, SOLDER MOUNT; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTIH-8-33P PTIH-8-33P 1178-PTIH-8-33P-ND 08AJ1956
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Conn, Rcpt, 8-33, Solder Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers