CONNECTOR
CONNECTOR
MB 55C 55#20 PIN PLUG
Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 928140-MS3476W22-55P
Series: Military, MIL-DTL-26482 Series II
Operating Temperature Range: -65°C ~ 200°C
Features: 55 (Power) Position Circular Connector Plug, Male Pins Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: MS3476W22
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4020
MATRIX 26482 II
CIRCULAR CONNECTOR, PLUG, 22-55, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3476W22-55P | Amphenol Matrix MS3476W22-55P | 928140-MS3476W22-55P | 1178-MS3476W22-55P-ND | 25K9193 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 II | Circular Connectors - MS3476W22-55P | Circular Connector Assemblies | Circular Connector, Plug, 22-55, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |