Amphenol Aerospace Corporation Circular Connector Assemblies PTIH-8-4P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PTIH-8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PTIH-8-4P-ND
Circular Connector Assemblies 1178-PTIH-8-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8-4, Solder Mount; Military Specification Amphenol Aerospace - 08AJ1957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-4, Solder Mount; Military Specification Amphenol Aerospace
08AJ1957
Circular Conn, Rcpt, 8-4, Solder Mount; Military Specification Amphenol Aerospace 08AJ1957
CIRCULAR CONN, RCPT, 8-4, SOLDER MOUNT; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8-4, SOLDER MOUNT; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-PTIH-8-4P-ND 08AJ1957
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 8-4, Solder Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data