Oil-Rite Corp. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Flexible Vinyl Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid... | |
| Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery... | |
| Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their... | |
|
Steel Liquid Level Gage with Dial Thermometer, 3" Centerline, Front Mount 1/2"-20 -- B1559-20300VA1W
Steel Liquid Level Gage with Dial Thermometer, 4" Centerline, Front Mount 1/2"-20 -- B1559-20400VA1W
Steel Liquid Level Gage with Dial Thermometer, 7" Centerline, Front Mount 1/2"-20 -- B1559-20700VA1W
|
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels... |
| Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended... |
| << Prev | Next >> |