Oil-Rite Corp. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
|
Nylon Liquid Level Gage with Dial Thermometer, 3” Centerline, Front Mount 1/2”-20 -- B3642-20300BA1W
Nylon Liquid Level Gage with Dial Thermometer, 4” Centerline, Front Mount 1/2”-20 -- B3642-20400BA1W
Nylon Liquid Level Gage with Dial Thermometer, 5” Centerline, Front Mount 1/2”-20 -- B3642-20500BA1W
Nylon Liquid Level Gage with Dial Thermometer, 6” Centerline, Front Mount 1/2”-20 -- B3642-20600BA1W
Nylon Liquid Level Gage with Dial Thermometer, 7” Centerline, Front Mount 1/2”-20 -- B3642-20700BA1W
|
Nylon Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels... |
| Nylon Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended... | |
| Standard Nylon Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil... |
| << Prev | Next >> |