HITACHI, LTD.
POJ- RS -- 24V DC RY OUTPUT UNIT
Hitachi, Ltd.
24V DC RY Output Unit
POJ- RS
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
POJ-RS |
|
Product Name
|
24V DC RY Output Unit |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Analog Channels
64 #
Resolution
16 bits
Inputs
Analogue, digital
View Details
Data Acquisition
Output Module
Form Factor
Modular Bay or Slot System
Outputs
Analog Voltage Output
View Details
Data Acquisition
Input/Output Module
DC Voltage
Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details