ANTEX ELECTRONICS CORP.
SIXNET ODC- 01 -- EQUVILENT NTE RIM AC OUTPUT MODULE 5V
Antex Electronics Corp.
Equvilent NTE RIM AC Output Module 5V
SIXNET ODC- 01
Description
Output 60VAC,3A
Description
Output 60VAC,3A
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
SIXNET ODC-01 |
|
Product Name
|
Equvilent NTE RIM AC Output Module 5V |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
Agency Approval
RoHS Compliant
Analog Channels
2 #
View Details
Data Acquisition
Input/Output Module
Agency Approval
CE, EAC, UKCA
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
McElroy Manufacturing, Inc.
Data Acquisition
Datalogger
User Interface
Touch Screen
Host Connection
Bluetooth, Wi-Fi, 4G
View Details