SIXNET OAC-01 -- EQUVILENT NTE RIM AC OUTPUT RELAY 5V
Classic Automation LLC
Equvilent NTE RIM AC Output Relay 5V
SIXNET OAC-01
Description
Output 120VAC, 3A- 8VDC
Description
Output 120VAC, 3A- 8VDC
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
SIXNET OAC-01 |
|
Product Name
|
Equvilent NTE RIM AC Output Relay 5V |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
PCE Instruments / PCE Americas Inc.
Data Acquisition
Datalogger
Form Factor
Stand-alone
User Interface
None
View Details
Hottinger Brüel & Kjær A/S
Data Acquisition
Input Module
Form Factor
Frame
Host Connection
TCP/IP
View Details
AMETEK Programmable Power
Data Acquisition
DAQ Instrument
Analog Channels
32 #
Inputs
Thermocouple Input; RTD Input; Bridge Input
View Details