Tripp Lite by Eaton Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Product Name Notes
Features 18 in. Transition Cable Connects New eSATA Devices to Older SATA PortsOptimized for data storage, Tripp Lite’s P952-18I SATA to eSATA cable allows you to connect newer eSATA...
Internal Mini SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 3ft length, Controller to Backplane. Features Positive and passive latching ensures that the plug remains mated...
Internal Mini-SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 18 in. length, controller to backplane. Features Positive and passive latching ensures that the plug remains mated...
Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 18 inches long. Controller to four drives. Features Positive and passive latching ensures that the plug remains mated to receptacle All...
Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 3 ft. long - from controller to four drives. Features Positive and passive latching ensures that the plug remains mated to...
The N024-01K-GY Cat5e 350 MHz Bulk Solid-Core Plenum-Rated PVC Cable is premium cabling designed for Cat5/5e premise applications in air ducts and drop ceilings, such as connecting an Ethernet wall...
The N205-006-BL-FCR Cisco Console Rollover Cable is a direct replacement for a lost or damaged Cisco rollover cable. This six-foot blue cable connects your desktop computer or laptop to the...
The U209-006-RJ45-X USB to RJ45 Cisco Serial Rollover Cable is designed for consumers and IT professionals who want to connect their computer or laptop’s USB port to their Cisco® modem,...
Tired of carrying all those loose cords around? When you're an on-the-go business person with no time to spare, who wants to carry all those loose laptop cords with you...
Tripp Lite expands its line of hard drive cables with the introduction of our new line of eSATA ( SATA II ) cables. This 18" data cable connects any high...
Tripp Lite expands its line of hard drive cables with the introduction of our new line of eSATA ( SATA II ) cables. This 2 Meter ( 6ft ) data...
Tripp Lite expands its line of hard drive cables with the introduction of our new line of eSATA ( SATA II ) cables. This 36" data cable connects any high...
Tripp Lite expands its line of hard drive cables with the introduction of our new line of serial ATA cables. The signal cables connect any high speed Serial ATA device...
Tripp Lite expands its line of hard drive cables with the introduction of our new line of serial ATA cables. This 8inch signal cable connects any high speed Serial ATA...
Tripp Lite P403-006 Cisco Serial Rollover Console Cable will allow you to connect your PC or Laptop to a Cisco device through the console port. This cable is identical to...
Tripp Lite's 10-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors,...
Tripp Lite's 16-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors,...
Tripp Lite's 3-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors,...
Tripp Lite's 32-pin SFF-8484 to 4 x 7-pin internal SAS cable (Serial Attached SCSI) cable is ideal for connecting SAS controllers to individual SAS/SATA disk drives. High-performance cable provides differential...
Tripp Lite's 6-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors,...
Tripp Lite's SATA to eSATA Transition Cable allows new eSATA devices to be connected to older style SATA ports. Cable is optimized for data storage with up to 6 Gbps...
Tripp Lite's signal cables connect any high speed Serial ATA (SATA) device to a Serial ATA (SATA) controller. SATA delivers two significant benefits: it support much higher data transfer rates...
Tripp Lite's signal cables connect any high speed Serial ATA device to a Serial ATA controller. Serial ATA delivers two significant benefits: it support much higher data transfer rates (up...
With Tripp Lite's P952-002, SATA to eSATA bracket/cable, you can connect an external eSATA hard drive to your internal SATA controller. Simply plug the standard 7-pin SATA connector into an...