Hi-Tech Controls, Inc. Flat & Ribbon Cable NEO-Flat

Description
Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet. During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top. Further, be careful of a symmetrical load distribution. In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.
Datasheet
Description
Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet. During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top. Further, be careful of a symmetrical load distribution. In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat & Ribbon Cable - NEO-Flat - Hi-Tech Controls, Inc.
Centennial, CO, USA
Flat & Ribbon Cable
NEO-Flat
Flat & Ribbon Cable NEO-Flat
Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet. During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top. Further, be careful of a symmetrical load distribution. In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.

Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units.
These cables are also available for export with UL-approval.
Installation notes:
Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed.

  • Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet.
  • During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top.
  • Further, be careful of a symmetrical load distribution.
  • In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Multiconductor Cables
Product Number NEO-Flat
Product Name Flat & Ribbon Cable
Product Category Cable
Cable Insulation Silicon Rubber
Cable Conductor Copper
Standards / Certifications RoHS
Number of Conductors 4 to 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair Cable - 144350-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details