Hi-Tech Controls, Inc. Flat & Ribbon Cable Helukabel® PVC-Flat

Description
Extensively oil resistant For chemical resistance, see table technical information Extremely small bending radius High flexibility Minimum waste of space Packaging possibility PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) The materials used in manufacture are cadmium-free and contain no silicone and free from substances harmful to the wetting properties of lacquers
Datasheet
Description
Extensively oil resistant For chemical resistance, see table technical information Extremely small bending radius High flexibility Minimum waste of space Packaging possibility PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) The materials used in manufacture are cadmium-free and contain no silicone and free from substances harmful to the wetting properties of lacquers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat & Ribbon Cable - Helukabel® PVC-Flat - Hi-Tech Controls, Inc.
Centennial, CO, USA
Flat & Ribbon Cable
Helukabel® PVC-Flat
Flat & Ribbon Cable Helukabel® PVC-Flat
Extensively oil resistant For chemical resistance, see table technical information Extremely small bending radius High flexibility Minimum waste of space Packaging possibility PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) The materials used in manufacture are cadmium-free and contain no silicone and free from substances harmful to the wetting properties of lacquers
  • Extensively oil resistant
  • For chemical resistance, see table technical information
  • Extremely small bending radius
  • High flexibility
  • Minimum waste of space
  • Packaging possibility
  • PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B)
  • The materials used in manufacture are cadmium-free and contain no silicone and free from substances harmful to the wetting properties of lacquers
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Multiconductor Cables
Product Number Helukabel® PVC-Flat
Product Name Flat & Ribbon Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications RoHS
Number of Conductors 4 to 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details