Hi-Tech Controls, Inc. Flat & Ribbon Cable Helukabel® PVC-Flat-CY

Description
PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet. During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top. Further, be careful of a symmetrical load distribution. In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.
Datasheet
Description
PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet. During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top. Further, be careful of a symmetrical load distribution. In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat & Ribbon Cable - Helukabel® PVC-Flat-CY - Hi-Tech Controls, Inc.
Centennial, CO, USA
Flat & Ribbon Cable
Helukabel® PVC-Flat-CY
Flat & Ribbon Cable Helukabel® PVC-Flat-CY
PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet. During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top. Further, be careful of a symmetrical load distribution. In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.

PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units.
Installation notes:
Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed.

  • Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point. The distance between the bedding surface of two cable trolleys must be wider than the double thickness of a cable-packet.
  • During the packaging performance, it must be started with the smaller cross-section which lays on the bedding surface and will be built successively so that the biggest cross-section is laying on the top.
  • Further, be careful of a symmetrical load distribution.
  • In case of multi conductor flat cables with small cross-section, smaller than 2.5 mm², is very critical due to its low tensile stress. In such case, you should add 10% reserve wire for calculation.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Multiconductor Cables
Product Number Helukabel® PVC-Flat-CY
Product Name Flat & Ribbon Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349688 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
FEP Multiconductor Cable - AS 815-1SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details