ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 3/4-16-Thread , Standard , Max Load 28000 lb (F2389-8)
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | FSH02348 |
| Product Name | ZAC100 Male Rod-End Bearing |
| Design Units | Inch |
| Load Capacity | 28000 lbs (12698 kg) |
| Configuration | Metal Ball with Metal Liner |