FUTEK Advanced Sensor Technology, Inc. ZAC100 Male Rod-End Bearing FSH02347

Description
ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 5/8-18-Thread , Standard , Max Load 17900 lb (F2389-7)
Description
ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 5/8-18-Thread , Standard , Max Load 17900 lb (F2389-7)

Suppliers

Company
Product
Description
Supplier Links
ZAC100 Male Rod-End Bearing - FSH02347 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC100 Male Rod-End Bearing
FSH02347
ZAC100 Male Rod-End Bearing FSH02347
ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 5/8-18-Thread , Standard , Max Load 17900 lb (F2389-7)

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 5/8-18-Thread , Standard , Max Load 17900 lb (F2389-7)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Rod End Bearings
Product Number FSH02347
Product Name ZAC100 Male Rod-End Bearing
Design Units Inch
Load Capacity 17900 lbs (8118 kg)
Configuration Metal Ball with Metal Liner
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - GK..DO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.3937 to 3.15 inch (10 to 80 mm)
Length Through Bore 0.3543 to 2.17 inch (9 to 55 mm)
View Details
Rod eye - SGS-M8 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod Ends - 1844547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Overall Length 3.35 inch (85 mm)
View Details
Right Hand Threaded .2500 in. ID, Four Piece Precision Extra Capacity Alloy Steel Male Rod End - BRFHMX-040G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Housing Diameter 0.7500 inch (19.05 mm)
View Details