FUTEK Advanced Sensor Technology, Inc. ZAC100 Male Rod-End Bearing FSH02339

Description
ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M12x1.75-Thread , Standard , Max Load 4300 lb (F1146-11)
Description
ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M12x1.75-Thread , Standard , Max Load 4300 lb (F1146-11)

Suppliers

Company
Product
Description
Supplier Links
ZAC100 Male Rod-End Bearing - FSH02339 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC100 Male Rod-End Bearing
FSH02339
ZAC100 Male Rod-End Bearing FSH02339
ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M12x1.75-Thread , Standard , Max Load 4300 lb (F1146-11)

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M12x1.75-Thread , Standard , Max Load 4300 lb (F1146-11)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Rod End Bearings
Product Number FSH02339
Product Name ZAC100 Male Rod-End Bearing
Design Units Metric
Load Capacity 4300 lbs (1950 kg)
Configuration Metal Ball with Metal Liner
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - SQD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Housing Diameter 0.6299 to 1.5 inch (16 to 38 mm)
Overall Length 1.08 to 3 inch (27.5 to 76.3 mm)
View Details
Rod eye - SGS-M4 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod Ends - 1852893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Overall Length 2.6 inch (66 mm)
View Details
Female Plastic Rod End Bearing, 18mm Bore, M18 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM1823R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 1.81 inch (46 mm)
View Details