FUTEK Advanced Sensor Technology, Inc. ZAC100 Male Rod-End Bearing FSH02333

Description
ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 1/2-20-Thread , Standard , Max Load 6200 lb (F1146-6)
Description
ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 1/2-20-Thread , Standard , Max Load 6200 lb (F1146-6)

Suppliers

Company
Product
Description
Supplier Links
ZAC100 Male Rod-End Bearing - FSH02333 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC100 Male Rod-End Bearing
FSH02333
ZAC100 Male Rod-End Bearing FSH02333
ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 1/2-20-Thread , Standard , Max Load 6200 lb (F1146-6)

ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 1/2-20-Thread , Standard , Max Load 6200 lb (F1146-6)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Rod End Bearings
Product Number FSH02333
Product Name ZAC100 Male Rod-End Bearing
Design Units Inch
Load Capacity 6200 lbs (2812 kg)
Configuration Metal Ball with Metal Liner
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends for Hydraulic Components - GF..DO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 to 4.72 inch (20 to 120 mm)
Length Through Bore 0.6299 to 3.35 inch (16 to 85 mm)
View Details
Rod eye - SGS-M10 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod Ends - 1852572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3750 inch (9.53 mm)
Overall Length 2.44 inch (61.92 mm)
Configuration Metal Ball with Metal Liner
View Details
Male Plastic Rod End Bearing, 8mm Bore, M8 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM0812R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.3150 inch (8 mm)
Housing Diameter 0.9449 inch (24 mm)
View Details