FUTEK Advanced Sensor Technology, Inc. ZAC100 Male Rod-End Bearing FSH02331

Description
ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 3/8-24-Thread , Standard , Max Load 3800 lb (F1146-4)
Description
ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 3/8-24-Thread , Standard , Max Load 3800 lb (F1146-4)

Suppliers

Company
Product
Description
Supplier Links
ZAC100 Male Rod-End Bearing - FSH02331 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC100 Male Rod-End Bearing
FSH02331
ZAC100 Male Rod-End Bearing FSH02331
ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 3/8-24-Thread , Standard , Max Load 3800 lb (F1146-4)

ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Jam , Material - Zinc Plated Steel , 3/8-24-Thread , Standard , Max Load 3800 lb (F1146-4)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Rod End Bearings
Product Number FSH02331
Product Name ZAC100 Male Rod-End Bearing
Design Units Inch
Load Capacity 3800 lbs (1723 kg)
Configuration Metal Ball with Metal Liner
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - GK..DO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.3937 to 3.15 inch (10 to 80 mm)
Length Through Bore 0.3543 to 2.17 inch (9 to 55 mm)
View Details
Rod eye - SGS-M12 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod Ends - 1852888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Overall Length 1.57 inch (40 mm)
View Details
Male Plastic Rod End Bearing, 25mm Bore, M24 x 2.0 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2531L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 2.36 inch (60 mm)
View Details