ZAC100 , Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , 1 1/4-12-Thread , Standard , Max Load 32600 lb (F1146-13)
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | FSH02336 |
| Product Name | ZAC100 Male Rod-End Bearing |
| Design Units | Inch |
| Load Capacity | 32600 lbs (14785 kg) |
| Configuration | Metal Ball with Metal Liner |