Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available. Male Rod End load ratings based on no lubricating fitting. For load ratings with lubricator, please contact Emerson Bearing.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | CM3 |
| Product Name | CM (Male) 2 Piece, Metal to Metal Rod End Bearing |
| Design Units | Inch |
| Bore Diameter | 0.1900 inch (4.83 mm) |
| Length Through Bore | 0.3120 inch (7.92 mm) |
| Housing Diameter | 0.6250 inch (15.87 mm) |
| Load Capacity | 1210 lbs (549 kg) |