Emerson Bearing Co. CM (Male) 2 Piece, Metal to Metal Rod End Bearing CM6

Description
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available. Male Rod End load ratings based on no lubricating fitting. For load ratings with lubricator, please contact Emerson Bearing.
Description
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available. Male Rod End load ratings based on no lubricating fitting. For load ratings with lubricator, please contact Emerson Bearing.

Suppliers

Company
Product
Description
Supplier Links
CM (Male) 2 Piece, Metal to Metal Rod End Bearing - CM6 - Emerson Bearing Co.
Boston, MA, USA
CM (Male) 2 Piece, Metal to Metal Rod End Bearing
CM6
CM (Male) 2 Piece, Metal to Metal Rod End Bearing CM6
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available. Male Rod End load ratings based on no lubricating fitting. For load ratings with lubricator, please contact Emerson Bearing.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available. Male Rod End load ratings based on no lubricating fitting. For load ratings with lubricator, please contact Emerson Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Rod End Bearings
Product Number CM6
Product Name CM (Male) 2 Piece, Metal to Metal Rod End Bearing
Design Units Inch
Bore Diameter 0.3750 inch (9.52 mm)
Length Through Bore 0.5000 inch (12.7 mm)
Housing Diameter 1 inch (25.4 mm)
Load Capacity 5100 lbs (2313 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rod eye - SGS-1/2-20 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Inch
Configuration Metal Ball with Metal Liner
View Details
Rod End - GIR..UK,GIR..UK 2RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore 0.2362 to 2.17 inch (6 to 55 mm)
View Details
Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1216L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 1.34 inch (34 mm)
View Details
Rod Ends - 1844497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Overall Length 2.76 inch (70 mm)
View Details