Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available. Male Rod End load ratings based on no lubricating fitting. For load ratings with lubricator, please contact Emerson Bearing.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | CML7 |
| Product Name | CM (Male) 2 Piece, Metal to Metal Rod End Bearing |
| Design Units | Inch |
| Bore Diameter | 0.4375 inch (11.11 mm) |
| Length Through Bore | 0.5620 inch (14.27 mm) |
| Housing Diameter | 1.12 inch (28.57 mm) |
| Load Capacity | 6402 lbs (2903 kg) |