Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an option. Grease fittings available.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | CFL4 |
| Product Name | CF (Female) 2 Piece, Metal to Metal Rod End Bearing |
| Design Units | Inch |
| Bore Diameter | 0.2500 inch (6.35 mm) |
| Length Through Bore | 0.3750 inch (9.52 mm) |
| Housing Diameter | 0.7500 inch (19.05 mm) |
| Load Capacity | 3250 lbs (1474 kg) |