The 038 nozzle is suggested for washdown applications below 140˚F (60˚C). The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities.This nozzle is lightweight aluminum with a black rubber cover. [Weight: 1-1/2 lb (0.7 kg)]
| Armstrong International | |
|---|---|
| Product Category | Nozzles |
| Product Number | 038 AL |
| Product Name | Spray Nozzle 038 Series |
| Media | Water |
| Application | Cleaning; Washdown |
| Flow | ? to 420 GPH (? to 442 ml/sec) |
| Maximum Pressure | 150 psi (106 m H2O) |
| Temperature Range | ? to 200 F (? to 93.33 C) |