The 038 nozzle is suggested for washdown applications below 140˚F (60˚C). It comes with a black, heavy-duty, field-replaceable cover. The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities. The nozzle is also available in white. [Weight: 2-1/2 lb (1.1 kg)
| Armstrong International | |
|---|---|
| Product Category | Nozzles |
| Product Number | 038 |
| Product Name | Spray Nozzle 038 Series |
| Media | Water |
| Application | Cleaning; Washdown |
| Flow | ? to 420 GPH (? to 442 ml/sec) |
| Maximum Pressure | 150 psi (106 m H2O) |
| Temperature Range | ? to 200 F (? to 93.33 C) |