ASG, Division of Jergens, Inc. Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing AD14RA1-2CS

Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. FIAM offers 2CS nutrunner models equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Right angle head 3/8" Square drive Torque range 26.55 to 123.9 lbf.in (3 to 14 N.m) Ideal for automotive and appliance industry applications
Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. FIAM offers 2CS nutrunner models equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Right angle head 3/8" Square drive Torque range 26.55 to 123.9 lbf.in (3 to 14 N.m) Ideal for automotive and appliance industry applications

Suppliers

Company
Product
Description
Supplier Links
Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing - AD14RA1-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing
AD14RA1-2CS
Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing AD14RA1-2CS
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. FIAM offers 2CS nutrunner models equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Right angle head 3/8" Square drive Torque range 26.55 to 123.9 lbf.in (3 to 14 N.m) Ideal for automotive and appliance industry applications

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.
FIAM offers 2CS nutrunner models equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • Right angle head
  • 3/8" Square drive
  • Torque range 26.55 to 123.9 lbf.in (3 to 14 N.m)
  • Ideal for automotive and appliance industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number AD14RA1-2CS
Product Name Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing
Type Nut Runner
Power Pneumatic
Head Style Right-Angle
Torque Range 2.21 to 10.32 Ft-lbs (3 to 14 N-m)
Free Speed 600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 1829770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
GREENLEE NR1 Nut Runner - 45798 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Type Nut Runner
View Details