ASG, Division of Jergens, Inc. Transducerized Right Angle Nutrunner ASG-SD2500-50RQ

Description
ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body
Datasheet
Description
ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducerized Right Angle Nutrunner - ASG-SD2500-50RQ - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Transducerized Right Angle Nutrunner
ASG-SD2500-50RQ
Transducerized Right Angle Nutrunner ASG-SD2500-50RQ
ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body

ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive.

  • Transducerized DC electric torque and angle control
  • Max torque range 50 lbf.in (5.6 N.m)
  • 1/4" Hex drive for insert bits
  • Right angle body style with Lever Start operation
  • Brushless DC electric motor
  • Sleek profile aluminum body
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number ASG-SD2500-50RQ
Product Name Transducerized Right Angle Nutrunner
Type Fixed Square Drive
Power Electric
Head Style Right-Angle
Features Transducerized
Torque Range 0.4425 to 4.13 Ft-lbs (0.6000 to 5.6 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 4601736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
Right Angle Auto Shut-Off Pneumatic Nutrunner - AD9RA1 - ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Head Style Right-Angle
View Details