ASG, Division of Jergens, Inc. Right Angle Direct Drive Pneumatic Nutrunner AS6RS

Description
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Right angle head 3/8" Square drive Max. torque on soft joint 141.6 lbf.in (16 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Right angle head 3/8" Square drive Max. torque on soft joint 141.6 lbf.in (16 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Direct Drive Pneumatic Nutrunner - AS6RS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Right Angle Direct Drive Pneumatic Nutrunner
AS6RS
Right Angle Direct Drive Pneumatic Nutrunner AS6RS
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Right angle head 3/8" Square drive Max. torque on soft joint 141.6 lbf.in (16 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality direct drive technology
  • Tool hanger included as standard
  • Right angle head
  • 3/8" Square drive
  • Max. torque on soft joint 141.6 lbf.in (16 N.m)
  • Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number AS6RS
Product Name Right Angle Direct Drive Pneumatic Nutrunner
Type Fixed Square Drive
Power Pneumatic
Head Style Right-Angle
Torque Range 11.8 Ft-lbs (16 N-m)
Free Speed 800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 4992391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nutdriver - 817V-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Nut Driver
Adjustment Range 0.2362 inch (6 mm)
Length 8.75 inch (222 mm)
View Details