ASG, Division of Jergens, Inc. Flat Head Direct Drive Pneumatic Nutrunner A10RY

Description
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Flat head 14 mm Hex drive Max. torque on soft joint 265.5 lbf.in (30 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Flat head 14 mm Hex drive Max. torque on soft joint 265.5 lbf.in (30 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Flat Head Direct Drive Pneumatic Nutrunner - A10RY - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Flat Head Direct Drive Pneumatic Nutrunner
A10RY
Flat Head Direct Drive Pneumatic Nutrunner A10RY
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Flat head 14 mm Hex drive Max. torque on soft joint 265.5 lbf.in (30 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality direct drive technology
  • Tool hanger included as standard
  • Flat head
  • 14 mm Hex drive
  • Max. torque on soft joint 265.5 lbf.in (30 N.m)
  • Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number A10RY
Product Name Flat Head Direct Drive Pneumatic Nutrunner
Type Nut Runner
Power Pneumatic
Torque Range 22.12 Ft-lbs (30 N-m)
Free Speed 300 rpm
Noise Level 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1201210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutsetter - Non Magnetic (1/4 x 2 9/16) - 120740 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details