ASG, Division of Jergens, Inc. Flat Head Auto Shut-Off Pneumatic Nutrunner 40A17AF12B

Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with radial opening offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. AF nutrunners offer excellent productivity and are the most effective tool for solving assembly situations where it’s difficult to reach the point to tighten and where other objects get in the way of ordinary angle head nutrunners. High precision gold standard quality auto shut-off technology Clutch adjustment key, grease gun, (1) tube of gear specific grease and tool hanger included as standard Flat head with blind gear for easier tightening operations 12 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking systems, boilers, coffee machines, etc.)
Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with radial opening offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. AF nutrunners offer excellent productivity and are the most effective tool for solving assembly situations where it’s difficult to reach the point to tighten and where other objects get in the way of ordinary angle head nutrunners. High precision gold standard quality auto shut-off technology Clutch adjustment key, grease gun, (1) tube of gear specific grease and tool hanger included as standard Flat head with blind gear for easier tightening operations 12 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking systems, boilers, coffee machines, etc.)

Suppliers

Company
Product
Description
Supplier Links
Flat Head Auto Shut-Off Pneumatic Nutrunner - 40A17AF12B - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Flat Head Auto Shut-Off Pneumatic Nutrunner
40A17AF12B
Flat Head Auto Shut-Off Pneumatic Nutrunner 40A17AF12B
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with radial opening offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. AF nutrunners offer excellent productivity and are the most effective tool for solving assembly situations where it’s difficult to reach the point to tighten and where other objects get in the way of ordinary angle head nutrunners. High precision gold standard quality auto shut-off technology Clutch adjustment key, grease gun, (1) tube of gear specific grease and tool hanger included as standard Flat head with blind gear for easier tightening operations 12 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking systems, boilers, coffee machines, etc.)

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with radial opening offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.
AF nutrunners offer excellent productivity and are the most effective tool for solving assembly situations where it’s difficult to reach the point to tighten and where other objects get in the way of ordinary angle head nutrunners.

  • High precision gold standard quality auto shut-off technology
  • Clutch adjustment key, grease gun, (1) tube of gear specific grease and tool hanger included as standard
  • Flat head with blind gear for easier tightening operations
  • 12 mm Hex drive
  • Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m)
  • Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking systems, boilers, coffee machines, etc.)
Supplier's Site
Flat Head Auto Shut-Off Pneumatic Nutrunner - 40A17AF12B - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Flat Head Auto Shut-Off Pneumatic Nutrunner
40A17AF12B
Flat Head Auto Shut-Off Pneumatic Nutrunner 40A17AF12B
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with radial opening offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. AF nutrunners offer excellent productivity and are the most effective tool for solving assembly situations where it’s difficult to reach the point to tighten and where other objects get in the way of ordinary angle head nutrunners. High precision gold standard quality auto shut-off technology Clutch adjustment key, grease gun, (1) tube of gear specific grease and tool hanger included as standard Flat head with blind gear for easier tightening operations 12 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking systems, boilers, coffee machines, etc.)

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with radial opening offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.
AF nutrunners offer excellent productivity and are the most effective tool for solving assembly situations where it’s difficult to reach the point to tighten and where other objects get in the way of ordinary angle head nutrunners.

  • High precision gold standard quality auto shut-off technology
  • Clutch adjustment key, grease gun, (1) tube of gear specific grease and tool hanger included as standard
  • Flat head with blind gear for easier tightening operations
  • 12 mm Hex drive
  • Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m)
  • Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking systems, boilers, coffee machines, etc.)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc. ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 40A17AF12B 40A17AF12B
Product Name Flat Head Auto Shut-Off Pneumatic Nutrunner Flat Head Auto Shut-Off Pneumatic Nutrunner
Type Nut Runner Nut Runner
Power Pneumatic Pneumatic
Free Speed 300 rpm 300 rpm
Noise Level 75 dB 75 dB
Size Other; 12 mm hex Other; 12 mm hex
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 2539677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 10.24 inch (260 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutsetter - Non Magnetic (3/16 X 3) - 120008 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 3 inch (76.2 mm)
View Details