ASG, Division of Jergens, Inc. Angle Head Cushion Clutch Pneumatic Nutrunner AZ2R/30

Description
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality cushion clutch technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 0.8 to 2.3 lbf.in (7.08 to 20.36 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality cushion clutch technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 0.8 to 2.3 lbf.in (7.08 to 20.36 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Angle Head Cushion Clutch Pneumatic Nutrunner - AZ2R/30 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Angle Head Cushion Clutch Pneumatic Nutrunner
AZ2R/30
Angle Head Cushion Clutch Pneumatic Nutrunner AZ2R/30
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality cushion clutch technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 0.8 to 2.3 lbf.in (7.08 to 20.36 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality cushion clutch technology
  • Clutch adjustment key and tool hanger included as standard
  • 30-degree angle head
  • 1/4" Square drive
  • Torque range 0.8 to 2.3 lbf.in (7.08 to 20.36 N.m)
  • Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number AZ2R/30
Product Name Angle Head Cushion Clutch Pneumatic Nutrunner
Type Fixed Square Drive
Power Pneumatic
Torque Range 0.5900 to 1.7 Ft-lbs (0.8000 to 2.3 N-m)
Free Speed 2800 rpm
Noise Level 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 9111525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driving Systems -  - Design Tool, Inc.
Design Tool, Inc.
Specs
Type Nut Runner
Power Electric
Head Style In-line
View Details