ASG, Division of Jergens, Inc. Transducerized Right Angle Nutrunner ASG-SD2500-35RQ

Description
ASG-SD2500-35RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body
Datasheet
Description
ASG-SD2500-35RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducerized Right Angle Nutrunner - ASG-SD2500-35RQ - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Transducerized Right Angle Nutrunner
ASG-SD2500-35RQ
Transducerized Right Angle Nutrunner ASG-SD2500-35RQ
ASG-SD2500-35RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body

ASG-SD2500-35RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive.

  • Transducerized DC electric torque and angle control
  • Max torque range 35 lbf.in (3.9 N.m)
  • 1/4" Hex drive for insert bits
  • Right angle body style with Lever Start operation
  • Brushless DC electric motor
  • Sleek profile aluminum body
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number ASG-SD2500-35RQ
Product Name Transducerized Right Angle Nutrunner
Type Fixed Square Drive
Power Electric
Head Style Right-Angle
Features Transducerized
Torque Range 0.2950 to 2.88 Ft-lbs (0.4000 to 3.9 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 9107226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutsetter - Magnetic (7/16 x 2 9/16) - 120746 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details