PTB Sales, Inc. Comdel Power Supplies CPS-3000

Description
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.
Description
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.

Suppliers

Company
Product
Description
Supplier Links
Comdel Power Supplies - CPS-3000 - PTB Sales, Inc.
Azusa, CA, United States
Comdel Power Supplies
CPS-3000
Comdel Power Supplies CPS-3000
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.

These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2.

Specifications

  • Power Control: 0-10VDC input for 0 to full rated output
  • Power Control Linearity: <2% of setting at power levels above 10% of rated power
  • Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency)
  • Frequency Stability: 13.56MHz +/- .005%
  • The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.
Supplier's Site
Comdel CLF, CLX Power Supplies - CPS-3000 - PTB Sales, Inc.
Azusa, CA, United States
Comdel CLF, CLX Power Supplies
CPS-3000
Comdel CLF, CLX Power Supplies CPS-3000
Comdel CLF-5000 The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive loads without the necessity of a mechanically tuned match network. Sold tested with a 90 day warranty. Comdel CLX The Comdel CLX-2500 operates at 350 kHz. The Comdel CLX-10K operates at 400 kHz +/- 60 kHz (phase detector driven oscillator). *The DC power section is contained in a separate 12.25" x 19" rack unit and not pictured here. A library of manuals is available directly at Comdel

Comdel CLF-5000

The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive loads without the necessity of a mechanically tuned match network. Sold tested with a 90 day warranty.

Comdel CLX

The Comdel CLX-2500 operates at 350 kHz. The Comdel CLX-10K operates at 400 kHz +/- 60 kHz (phase detector driven oscillator). *The DC power section is contained in a separate 12.25" x 19" rack unit and not pictured here.

A library of manuals is available directly at Comdel

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category RF Generators
Product Number CPS-3000
Product Name Comdel Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

CLX Series - Low Frequency RF Power - CLX 1250 - Comdel, Inc.
Specs
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
Features Adjustable Frequency
View Details
Induction Heating Inverter - Standard Dual Inverter Systems - IHI2-50K-480-M - Mesta Electronics, Inc.
Specs
Form Factor Wall Mount (optional feature)
Applications Crystal Growth
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Matsusada Precision, Inc.
Specs
Form Factor Rack Mount
Applications High Frequency, Instrumentation, Testing Equipment
Features Adjustable Frequency
View Details
Mid-Frequency Power Supply, PDX® High-power -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Form Factor Rack Mount
Applications Semiconductor/Thin Film
Operating Temperature 5 to 30 C (41 to 86 F)
View Details