PTB Sales, Inc. Comdel Power Supplies CPS-1000

Description
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.
Description
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.

Suppliers

Company
Product
Description
Supplier Links
Comdel Power Supplies - CPS-1000 - PTB Sales, Inc.
Azusa, CA, United States
Comdel Power Supplies
CPS-1000
Comdel Power Supplies CPS-1000
These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.

These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2.

Specifications

  • Power Control: 0-10VDC input for 0 to full rated output
  • Power Control Linearity: <2% of setting at power levels above 10% of rated power
  • Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency)
  • Frequency Stability: 13.56MHz +/- .005%
  • The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and 1kw at 400 kHz.
Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category RF Generators
Product Number CPS-1000
Product Name Comdel Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

E-field Generators for EMC Testing - atc25m1g - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
AC Input Power 3500 watts
Input Frequency 2.50E7 to 1.00E9 Hz
View Details
CB Series - High Frequency RF Power - CB 5000 - Comdel, Inc.
Specs
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Semiconductor Processing, Etch, RIE ICP
Features Adjustable Frequency (optional feature); HALO, Fixed Match, Master/Slave
View Details
Matsusada Precision, Inc.
Specs
Form Factor Rack Mount
Applications High Frequency, Instrumentation, Testing Equipment
Features Adjustable Frequency
View Details