PTB Sales, Inc. Comdel CLF, CLX Power Supplies CLF-5000

Description
Comdel CLF-5000 The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive loads without the necessity of a mechanically tuned match network. Sold tested with a 90 day warranty. Comdel CLX The Comdel CLX-2500 operates at 350 kHz. The Comdel CLX-10K operates at 400 kHz +/- 60 kHz (phase detector driven oscillator). *The DC power section is contained in a separate 12.25" x 19" rack unit and not pictured here. A library of manuals is available directly at Comdel
Datasheet
Description
Comdel CLF-5000 The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive loads without the necessity of a mechanically tuned match network. Sold tested with a 90 day warranty. Comdel CLX The Comdel CLX-2500 operates at 350 kHz. The Comdel CLX-10K operates at 400 kHz +/- 60 kHz (phase detector driven oscillator). *The DC power section is contained in a separate 12.25" x 19" rack unit and not pictured here. A library of manuals is available directly at Comdel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comdel CLF, CLX Power Supplies - CLF-5000 - PTB Sales, Inc.
Azusa, CA, United States
Comdel CLF, CLX Power Supplies
CLF-5000
Comdel CLF, CLX Power Supplies CLF-5000
Comdel CLF-5000 The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive loads without the necessity of a mechanically tuned match network. Sold tested with a 90 day warranty. Comdel CLX The Comdel CLX-2500 operates at 350 kHz. The Comdel CLX-10K operates at 400 kHz +/- 60 kHz (phase detector driven oscillator). *The DC power section is contained in a separate 12.25" x 19" rack unit and not pictured here. A library of manuals is available directly at Comdel

Comdel CLF-5000

The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive loads without the necessity of a mechanically tuned match network. Sold tested with a 90 day warranty.

Comdel CLX

The Comdel CLX-2500 operates at 350 kHz. The Comdel CLX-10K operates at 400 kHz +/- 60 kHz (phase detector driven oscillator). *The DC power section is contained in a separate 12.25" x 19" rack unit and not pictured here.

A library of manuals is available directly at Comdel

Supplier's Site Datasheet

Technical Specifications

  PTB Sales, Inc.
Product Category RF Generators
Product Number CLF-5000
Product Name Comdel CLF, CLX Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

E-field Generators for EMC Testing - atp10k100m - AR RF/Microwave Instrumentation
Specs
AC Input Power 3000 watts
Input Frequency 10000 to 1.00E8 Hz
View Details
CLB Series - Low Frequency RF Power - CLB 3000 - Comdel, Inc.
Specs
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
Features Adjustable Frequency
View Details
Induction Heating Inverter - Standard Uninterruptible System - UIHI2-25K-480-6-T - Mesta Electronics, Inc.
Specs
Form Factor Wall Mount (optional feature)
Applications Crystal Growth
Operating Temperature 0 to 40 C (32 to 104 F)
View Details