Invotec Solutions Ltd. Series 200 - 300 - 500 Straight Couplers Male Thread W-WF-DC20/00M14

Description
Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)
Description
Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 200 - 300 - 500 Straight Couplers Male Thread - W-WF-DC20/00M14 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 200 - 300 - 500 Straight Couplers Male Thread
W-WF-DC20/00M14
Series 200 - 300 - 500 Straight Couplers Male Thread W-WF-DC20/00M14
Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Straight couplers with [Male threads]

Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pipe Fittings
Product Number W-WF-DC20/00M14
Product Name Series 200 - 300 - 500 Straight Couplers Male Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stub End Pro150 Butt - 5018060 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200087 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Elbow Fittings - 61018 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details