Invotec Solutions Ltd. Series 200 - 300 - 500 Couplers 90 Degree With Hose Tails W-WF-DC30/90T38

Description
Couplers 90 Degree with [Hose Tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)
Description
Couplers 90 Degree with [Hose Tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 200 - 300 - 500 Couplers 90 Degree With Hose Tails - W-WF-DC30/90T38 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 200 - 300 - 500 Couplers 90 Degree With Hose Tails
W-WF-DC30/90T38
Series 200 - 300 - 500 Couplers 90 Degree With Hose Tails W-WF-DC30/90T38
Couplers 90 Degree with [Hose Tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Couplers 90 Degree with [Hose Tails]

Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pipe Fittings
Product Number W-WF-DC30/90T38
Product Name Series 200 - 300 - 500 Couplers 90 Degree With Hose Tails
Fitting Type Elbow Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Eccn Red Butt - 5037544 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
One-Piece Alfacrimp Fittings, 45º SUPERCAT Flange - S Series - S-3232-CFL4 - Kuriyama of America, Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Crimp Connection; Flange Connection
View Details
Nickel-Plated Brass PG Thread Reducers - 6102190 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details