Invotec Solutions Ltd. Series 200 - 300 - 500 Straight Couplers Male Thread W-WF-DC50/00M34V

Description
Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)
Description
Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 200 - 300 - 500 Straight Couplers Male Thread - W-WF-DC50/00M34V - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 200 - 300 - 500 Straight Couplers Male Thread
W-WF-DC50/00M34V
Series 200 - 300 - 500 Straight Couplers Male Thread W-WF-DC50/00M34V
Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Straight couplers with [Male threads]

Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pipe Fittings
Product Number W-WF-DC50/00M34V
Product Name Series 200 - 300 - 500 Straight Couplers Male Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details