Cincinnati Fan Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured...
Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC...
Cincinnati Fan manufacturers ten sizes of Model SQAF Square Airfoil Blowers in AMCA Class I, II, and III construction. The SQAF Airfoil Square Fans are an excellent choice for delivery...
Cincinnati Fan manufacturers ten sizes of Model SQBI Square Backward Inclined Blowers in AMCA Class II and III construction. The SQBI Backward Inclined Square Fans are an excellent choice for...
Cincinnati Fan manufacturers twelve sizes of Model HDAF Backward Airfoil Blowers in AMCA Class II and III construction. The HDAF Airfoil Blowers are an excellent choice for delivery of high...
Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient...
Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage...
Cincinnati Fan manufactures eight sizes of cast aluminum pressure blowers. Multiple wheels and inlet sizes are offered to provide extensive direct drive performance ratings. Belt driven arrangements are available for...
Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are...
Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet...
Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with...
Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are...
Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or...
Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide...
Cincinnati Fan manufactures Tube Axial Fans in seven different models, belt drive and direct drive, with spark resistant cast aluminum propellers, steel propellers, and stainless steel propellers. Fans entirely of...
Cincinnati Fan manufactures twelve sizes of Model PL Plenum Fans. Plenum Fans are an excellent choice for efficient delivery of high air volumes in contained air handling systems. All models...
Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can...
Cincinnati Fan offers twelve sizes of Model CPAF Centrifugal Airfoil Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model...
Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF...