Cincinnati Fan BI Square Centrifugal Fans Model SQBI

Description
Cincinnati Fan manufacturers ten sizes of Model SQBI Square Backward Inclined Blowers in AMCA Class II and III construction. The SQBI Backward Inclined Square Fans are an excellent choice for efficient delivery of high air volumes. All models are available with two wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: Material conveying Dust collection Moisture blow off Oven exhaust Dryer exhaust Paper trim transport
Datasheet
Description
Cincinnati Fan manufacturers ten sizes of Model SQBI Square Backward Inclined Blowers in AMCA Class II and III construction. The SQBI Backward Inclined Square Fans are an excellent choice for efficient delivery of high air volumes. All models are available with two wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: Material conveying Dust collection Moisture blow off Oven exhaust Dryer exhaust Paper trim transport
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BI Square Centrifugal Fans - Model SQBI - Cincinnati Fan
Mason, OH, USA
BI Square Centrifugal Fans
Model SQBI
BI Square Centrifugal Fans Model SQBI
Cincinnati Fan manufacturers ten sizes of Model SQBI Square Backward Inclined Blowers in AMCA Class II and III construction. The SQBI Backward Inclined Square Fans are an excellent choice for efficient delivery of high air volumes. All models are available with two wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: Material conveying Dust collection Moisture blow off Oven exhaust Dryer exhaust Paper trim transport

Cincinnati Fan manufacturers ten sizes of Model SQBI Square Backward Inclined Blowers in AMCA Class II and III construction. The SQBI Backward Inclined Square Fans are an excellent choice for efficient delivery of high air volumes. All models are available with two wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction.

Typical Applications:

  • Material conveying
  • Dust collection
  • Moisture blow off
  • Oven exhaust
  • Dryer exhaust
  • Paper trim transport
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model SQBI
Product Name BI Square Centrifugal Fans
Applications / Use HVAC
Configuration Paper Trim Transport
Environment Clean
Fan / Blower Diameter 23.0 inch (584 mm)
Air Flow Rate 28141 SCFM (47832 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 1444135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 2 SCFM (4.08 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details