Cincinnati Fan Backward Inclined Centrifugal Fans Model HDBI

Description
Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Four belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: General ventilation Dust collection Combustion air Oven and Drying systems
Datasheet
Description
Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Four belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: General ventilation Dust collection Combustion air Oven and Drying systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Inclined Centrifugal Fans - Model HDBI - Cincinnati Fan
Mason, OH, USA
Backward Inclined Centrifugal Fans
Model HDBI
Backward Inclined Centrifugal Fans Model HDBI
Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Four belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction. Typical Applications: General ventilation Dust collection Combustion air Oven and Drying systems

Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths from 50% to 100%, to deliver the exact performance you need with a direct driven blower. Four belt driven arrangements are also available. All aluminum or stainless steel construction is available. This fan is available in AMCA A, B, or C spark resistant construction.

Typical Applications:

  • General ventilation
  • Dust collection
  • Combustion air
  • Oven and Drying systems
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model HDBI
Product Name Backward Inclined Centrifugal Fans
Applications / Use HVAC; Ventilation
Configuration Oven and Drying Systems
Environment Clean; Dust
Fan / Blower Diameter 25.0 inch (635 mm)
Air Flow Rate 51965 SCFM (88326 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 4000 Series Rotary Positive Displacement Blowers - 4012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3399 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTF-PE SERIES - ECO-WATT Mixed-Flow Inline Duct Fans - PTF-200PE 220-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details