Cincinnati Fan Stamped Steel Centrifugal Blowers Model SPB

Description
Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements. Features: The SPB, 14 gauge, die formed steel housing is heavier duty than most fabricated steel blower housings in this size range. Round inlets and discharges easily connect to standard duct or pipe sizes with slip connections or flanges. Also allows for easy flexible hose connections. Blower housings are black, baked enamel, powder coated inside and out for a tough, weather resistant finish. All models available with different wheel and inlet sizes to produce forty-eight lines of compact, cost efficient, direct drive performance ratings.
Datasheet
Description
Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements. Features: The SPB, 14 gauge, die formed steel housing is heavier duty than most fabricated steel blower housings in this size range. Round inlets and discharges easily connect to standard duct or pipe sizes with slip connections or flanges. Also allows for easy flexible hose connections. Blower housings are black, baked enamel, powder coated inside and out for a tough, weather resistant finish. All models available with different wheel and inlet sizes to produce forty-eight lines of compact, cost efficient, direct drive performance ratings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamped Steel Centrifugal Blowers - Model SPB - Cincinnati Fan
Mason, OH, USA
Stamped Steel Centrifugal Blowers
Model SPB
Stamped Steel Centrifugal Blowers Model SPB
Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements. Features: The SPB, 14 gauge, die formed steel housing is heavier duty than most fabricated steel blower housings in this size range. Round inlets and discharges easily connect to standard duct or pipe sizes with slip connections or flanges. Also allows for easy flexible hose connections. Blower housings are black, baked enamel, powder coated inside and out for a tough, weather resistant finish. All models available with different wheel and inlet sizes to produce forty-eight lines of compact, cost efficient, direct drive performance ratings.

Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements.

Features:

  • The SPB, 14 gauge, die formed steel housing is heavier duty than most fabricated steel blower housings in this size range.
  • Round inlets and discharges easily connect to standard duct or pipe sizes with slip connections or flanges. Also allows for easy flexible hose connections.
  • Blower housings are black, baked enamel, powder coated inside and out for a tough, weather resistant finish.
  • All models available with different wheel and inlet sizes to produce forty-eight lines of compact, cost efficient, direct drive performance ratings.
Supplier's Site Datasheet

Technical Specifications

  Cincinnati Fan
Product Category Fans and Blowers (industrial)
Product Number Model SPB
Product Name Stamped Steel Centrifugal Blowers
Applications / Use Pressure Blower; Materials Handling
Configuration Ink Drying, Dust Collectors
Environment Clean; Dust
Fan / Blower Diameter 18.0 inch (457 mm)
Air Flow Rate 4075 SCFM (6926 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Backward Curved Fan - N52-35509 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details